TE Connectivity 2600006-1
- 收藏
- 对比
2600006-1
2460-2600006-1
无类别的
--
大陆
立即发货

SHELL 18-14CKT RCPT W/SCKT BLUE W/LIP
1最小包装量--
添加到询价列表
2600006-1详情
TE Connectivity 2600006-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
2600006-1拓展信息







哦! 它是空的。