TE Connectivity 262116
- 收藏
- 对比
262116
2460-262116
同轴连接器(射频)
--
大陆
立即发货

262116 datasheet pdf and Coaxial Connectors (RF) product details from TE Connectivity stock available at utmel
1最小包装量--
262116详情
TE Connectivity 262116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Model
Surface mounting
深度
240
宽度
160
高度
125
262116拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。