TE Connectivity 2-6376350-1
- 收藏
- 对比
2-6376350-1
2460-2-6376350-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 8 Position, 2.2 mm [.087 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Signal, Natural
1最小包装量--
2-6376350-1详情
TE Connectivity 2-6376350-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Horizontal
Sealableu2009
无
Centerline (Pitch)u2009
2.2u2009mmu2009[u2009.087u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
TE Internal Description
025 8POS CAP ASSY H AU
TE Internal #
2-6376350-1
2-6376350-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。