TE Connectivity 2-640379-3
- 收藏
- 对比
2-640379-3
2460-2-640379-3
集成电路(IC)
--
大陆
立即发货

2-640379-3 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
2-640379-3详情
TE Connectivity 2-640379-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
玻璃填充聚乙烯
Manufacturer Part Number
2-640379-3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
8.41
Manufacturer Series
640379
ECCN 代码
EAR99
附加功能
UL 94V-0, DIPLOMATE
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
40
设备插座类型
IC SOCKET
使用的设备类型
DIP40
2-640379-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。