TE Connectivity 2-6437630-0
- 收藏
- 对比
2-6437630-0
2460-2-6437630-0
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Double Throw Configuration (Pole-Throw), M6 x .75, Sealed, Copper Alloy, Silver, Waterproof, Alcoswitch F Series
1最小包装量--
2-6437630-0详情
TE Connectivity 2-6437630-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
Copper Alloy
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M6 x .75
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Alias #
PREDD5-07F-BB0FW
TE Internal Description
FTD0904=MINIATURE TOGGLE
TE Internal #
2-6437630-0
2-6437630-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。