TE Connectivity 2-644750-3
- 收藏
- 对比
2-644750-3
2460-2-644750-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 23 Position, 3.96 mm [.156 in] Centerline, Unshrouded, Tin, Through Hole - Solder, Power, Natural, MTA 156
1最小包装量--
2-644750-3详情
TE Connectivity 2-644750-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
PCB Mount Orientationu2009
Vertical
Number of Rowsu2009
1
Number of Positionsu2009
23
Connector Systemu2009
Wire-to-Board
TE Internal Description
23P MTA156 HDR ASSY STR RND SN
TE Internal #
2-644750-3
2-644750-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。