TE Connectivity 2-6450332-4
- 收藏
- 对比
2-6450332-4
2460-2-6450332-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 32 Position, 2.54 mm / 6.35 mm [.25 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
2-6450332-4详情
TE Connectivity 2-6450332-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-6450332-4
TE Internal Description
MBXL R/A HDR 8P+24S
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
32
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
2-6450332-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。