TE Connectivity 2-6450541-4
- 收藏
- 对比
2-6450541-4
2460-2-6450541-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 32 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2-6450541-4详情
TE Connectivity 2-6450541-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT RCPT 32S
TE Internal #
2-6450541-4
Number of Positionsu2009
32
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
2-6450541-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。