TE Connectivity 2-6450550-4
- 收藏
- 对比
2-6450550-4
2460-2-6450550-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 21 Position, 2.54 mm / 7.62 mm / 6.35 mm [.1 in / .25 in / .3 in] Centerline
1最小包装量--
2-6450550-4详情
TE Connectivity 2-6450550-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-6450550-4
TE Internal Description
MBXL VERT RCPT 3ACP+16S+2P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
21
Centerline (Pitch)u2009(mm)
2.54, 6.35, 7.62
Centerline (Pitch)u2009(in)
.1, .25, .3
2-6450550-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。