TE Connectivity 2-6450830-6
- 收藏
- 对比
2-6450830-6
2460-2-6450830-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 26 Position, 2.54 mm / 2.92 mm [.115 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
2-6450830-6详情
TE Connectivity 2-6450830-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .115
Centerline (Pitch)u2009(mm)
2.54, 2.92
Number of Positionsu2009
26
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL R/A HDR 1P + 24S + 1P
TE Internal #
2-6450830-6
2-6450830-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。