TE Connectivity 2-6450830-7
- 收藏
- 对比
2-6450830-7
2460-2-6450830-7
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 20 Position, 2.92 mm / 5.08 mm / 2.54 mm [.2 in / .115 in / .1 in] Centerline
1最小包装量--
2-6450830-7详情
TE Connectivity 2-6450830-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-6450830-7
TE Internal Description
MBXL R/A HDR 2P + 16S + 2P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
20
Centerline (Pitch)u2009(mm)
2.54, 2.92, 5.08
Centerline (Pitch)u2009(in)
.1, .115, .2
2-6450830-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。