TE Connectivity 2-6450832-5
- 收藏
- 对比
2-6450832-5
2460-2-6450832-5
背板连接器 - 专用
--
大陆
立即发货

MBXL R/A HEADER 5P 2LP 24S
1最小包装量--
2-6450832-5详情
TE Connectivity 2-6450832-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
125C
Voltage Rating Max
60VDC
Body Orientation
直角
Operating Temp Range
-40C to 125C
Operating Temperature Min Deg. C
-40C
Factory Pack QuantityFactory Pack Quantity
44
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Tray
子类别
电源连接器
家人
MULTI-BEAM XLE Power Connectors
产品类别
董事会的权力
最大额定电流
50/Contact(A)
产品类别
董事会的权力
2-6450832-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。