TE Connectivity 2-6450880-0
- 收藏
- 对比
2-6450880-0
2460-2-6450880-0
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 18 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2-6450880-0详情
TE Connectivity 2-6450880-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-6450880-0
TE Internal Description
MBXL R/A RCPT 1LP + 16S + 1LP
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
18
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
2-6450880-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。