TE Connectivity 2-647125-5
- 收藏
- 对比
2-647125-5
2460-2-647125-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 5 Position, 3.96 mm [.156 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Power, MTA 156
1最小包装量--
2-647125-5详情
TE Connectivity 2-647125-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
TE Internal Description
05P MTA156 SHRD HDR ASSY LF
TE Internal #
2-647125-5
2-647125-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。