TE Connectivity 2-6600333-5
- 收藏
- 对比
2-6600333-5
2460-2-6600333-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 23 Position, 2.54 mm / 6.35 mm [.1 in / .25 in] Centerline, Printed Circuit Board
1最小包装量--
2-6600333-5详情
TE Connectivity 2-6600333-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .25
Centerline (Pitch)u2009(mm)
2.54, 6.35
Number of Positionsu2009
23
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT HDR 4P+16S+3P
TE Internal #
2-6600333-5
2-6600333-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。