TE Connectivity 26-60-04
- 收藏
- 对比
26-60-04
2460-26-60-04
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 5000 mW Coil Power Rating DC, 3.6 – 145 Ω Coil Resistance, Coil Suppression Diode
1最小包装量--
26-60-04详情
TE Connectivity 26-60-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1013626
TE Internal Description
Relay 26-60-04
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating DCu2009(mW)
5000
Coil Resistanceu2009(Ω)
3.6 – 145
Coil Special Featuresu2009
线圈抑制二极管
26-60-04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。