TE Connectivity 275195-000
- 收藏
- 对比
275195-000
2460-275195-000
无类别的
--
大陆
立即发货

275195-000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
275195-000详情
TE Connectivity 275195-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
275195-000拓展信息







哦! 它是空的。