TE Connectivity 27E448
- 收藏
- 对比
27E448详情
TE Connectivity 27E448重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
Manufacturer Part Number
PDG54N0800E3RM
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Lead Free Status / RoHS Status
--
For Use With/Related Products
R10 Series
Package
Tray
Base Product Number
27E
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
活跃
系列
R10
零件状态
活跃
类型
Socket
定位的数量
22
额定电流
800 A
终端样式
焊片
特征
接地带
27E448拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。