TE Connectivity 27ESA472MMF50NF
- 收藏
- 对比
27ESA472MMF50NF
2460-27ESA472MMF50NF
电阻器
--
大陆
立即发货

4.7K Ω, Single Turn Potentiometer, 20 %, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 1 Turn, Flatted, Dual, Side, Shaft, 6.35 x 50 mm Shaft Size
1最小包装量--
27ESA472MMF50NF详情
TE Connectivity 27ESA472MMF50NF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624178-2
TE Internal Description
27E DUAL 4K7A 6.35X50FL CAT
Power Ratingu2009(W)
.4
Product Terminates Tou2009
Wire
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Passive Component Toleranceu2009(%)
20
27ESA472MMF50NF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。