TE Connectivity 27P-DUM-W
- 收藏
- 对比
27P-DUM-W
2460-27P-DUM-W
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Panel Mount, Trivalent Chromium, Aluminum Alloy, Low Fire Hazard Thermoplastic, DEUTSCH MU27P
1最小包装量--
27P-DUM-W详情
TE Connectivity 27P-DUM-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Connector Systemu2009
Cable-to-Cable
TE Internal Description
DUMMY RECEPTACLE
TE Internal #
YE-UC-211944B-0000
Connector Mounting Typeu2009
面板安装
Reverse Genderu2009
无
Shell Plating Materialu2009
三价铬
27P-DUM-W拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。