TE Connectivity 27P-PLU-3-01
- 收藏
- 对比
27P-PLU-3-01
2460-27P-PLU-3-01
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 27 Position, Wire & Cable, Signal, Trivalent Chromium, Aluminum Alloy, DEUTSCH MU27P
1最小包装量--
27P-PLU-3-01详情
TE Connectivity 27P-PLU-3-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
30
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
27
Connector Systemu2009
Cable-to-Cable
TE Internal Description
PLUG, TYPICAL AEM-7
TE Internal #
YE-UC-212094A-0000
27P-PLU-3-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。