TE Connectivity 27PSB473KLB22N
- 收藏
- 对比
27PSB473KLB22N
2460-27PSB473KLB22N
电阻器
--
大陆
立即发货

Potentiometers, .4 W, Terminates To Wire, Panel, 25.2 x 20.4 mm, 10 %, 47K Ω, Flatted, 1 Turns, Dual, Side, Shaft, 6 x 22 mm Shaft Size, Citec 23
1最小包装量--
27PSB473KLB22N详情
TE Connectivity 27PSB473KLB22N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
10
Passive Component Dimensionsu2009(mm)
25.2 x 20.4
Product Mount Typeu2009
Panel
Product Terminates Tou2009
Wire
Power Ratingu2009(W)
.4
TE Internal Description
27P 47KB 6X22SL B9 M10
TE Internal #
1624187-3
27PSB473KLB22N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。