TE Connectivity 280072
- 收藏
- 对比
280072
2460-280072
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Tab, Tab Housing, 4 Position, Straight, Natural, Polyamide, Mating Alignment, Cable Mount (Free-Hanging), FASTIN-FASTON 375
--最小包装量--
280072详情
TE Connectivity 280072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
280072
TE Internal Description
FF 375 TAB HSG 4P NYLON NAT
Terminal Typeu2009
Tab
Housing Typeu2009
标签外壳
Number of Positionsu2009
4
Terminal Orientationu2009
Straight
Primary Product Coloru2009
Natural
280072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。