TE Connectivity 280-309
- 收藏
- 对比
280-309
2460-280-309
集成电路(IC)
--
大陆
立即发货

END & INTERMEDIATE PLATE, DIN MOUNT TERMINAL BLOCK, For Use With:Wago Rail Mounted Terminal Blocks, Accessory Type:End and Intermediate Plate, Product Range:280 Series RoHS Compliant: Yes
1最小包装量--
280-309详情
TE Connectivity 280-309重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
WAGO CORP
Package Description
ROHS COMPLIANT
Risk Rank
2.23
Manufacturer Part Number
280-309
Rohs Code
有
Part Life Cycle Code
活跃
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
接线端子附件
装配项目名称
板材项目
280-309拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。