TE Connectivity 280392-1
- 收藏
- 对比
280392-1
2460-280392-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 30 Position, 2.54 mm [.1 in] Centerline, Partially Shrouded, Tin, AMPMODU Headers
1最小包装量--
280392-1详情
TE Connectivity 280392-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
PCB Connector Assembly Typeu2009
PCB安装接头
Number of Positionsu2009
30
Number of Rowsu2009
2
TE Internal Description
2X15P MODU II SHRD HDR, RT ANG,TIN
TE Internal #
280392-1
280392-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。