TE Connectivity 280428-4
- 收藏
- 对比
280428-4详情
TE Connectivity 280428-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Factory Pack QuantityFactory Pack Quantity
4000
Contact Materials
Brass
Wire Gauge Max
17 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
Insulation Materials
Not Insulated
系列
Fastin-Faston
包装
Reel
类型
Receptacle
性别
Female
子类别
Terminals
终端样式
Crimp
线规
17 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
快速断开
产品类别
Terminals
280428-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。