TE Connectivity 280709-1
- 收藏
- 对比
280709-1
2460-280709-1
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Socket, Wire-to-Board, 30 – 28 AWG Wire Size, 100.5 – 159.8 CMA Wire Size, .04 – .082 mm² Wire Size, Tin, Box, AMPMODU IV/V
1最小包装量--
280709-1详情
TE Connectivity 280709-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.04 – .082
Wire Sizeu2009(CMA)
100.5 – 159.8
Wire Sizeu2009(AWG)
30 – 28
Connector Systemu2009
Wire-to-Board
Contact Typeu2009
Socket
TE Internal Description
MODU II RCPT CTC HI-PR
TE Internal #
280709-1
280709-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。