TE Connectivity 280924
- 收藏
- 对比
280924
2460-280924
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Tab, Tab Housing, 2 Position, Straight, Natural, Polyamide, Contact Mating Retention, Mating Alignment, FASTIN-FASTON 250
--最小包装量--
280924详情
TE Connectivity 280924重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
280924
TE Internal Description
FF 250 & 375 TAB HSG 2P NYLON NAT
Terminal Typeu2009
Tab
Housing Typeu2009
标签外壳
Number of Positionsu2009
2
Primary Product Coloru2009
Natural
Terminal Orientationu2009
Straight
280924拓展信息







哦! 它是空的。