TE Connectivity 281369-2
- 收藏
- 对比
281369-2
2460-281369-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

.197 FASTON RCPT CTC SNPL
1最小包装量--
281369-2详情
TE Connectivity 281369-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Factory Pack QuantityFactory Pack Quantity
12000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
Contact Materials
Brass
系列
250 FASTON
包装
Reel
终端
Crimp
连接器类型
Connector, PCB, Signal
性别
Female
子类别
Terminals
产品类别
Terminals
产品
快速断开
产品类别
Terminals
281369-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。