TE Connectivity 281512-1
- 收藏
- 对比
281512-1
2460-281512-1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors MIL TYPE LATCH
1最小包装量--
281512-1详情
TE Connectivity 281512-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Glass, Polyamide
Manufacturer Series
281512
Risk Rank
5.83
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
Obsolete
Manufacturer Part Number
281512-1
RoHS
Compliant
颜色
Black
UL可燃性规范
UL94 V-0
弱电
Compliant
连接器支持类型
连接器附件
达到SVHC
unknown
辐射硬化
无
281512-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。