TE Connectivity 2820328-4
- 收藏
- 对比
2820328-4
2460-2820328-4
电缆组件
--
大陆
立即发货

INTERNAL Mini-SAS HD Cable Assembly, 16 Positions, 3.281 ft [1 m], 12 Gb/s, Black Cable, 30 AWG, .051 mm², Discrete Pairs, INTERNAL Mini-SAS HD Plug
1最小包装量--
2820328-4详情
TE Connectivity 2820328-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2820328-4
TE Internal Description
C/A, INTERNAL HD MINI SAS, 100 OHM, R/A
Cable Assembly Typeu2009
INTERNAL Mini-SAS HD
Wire Sizeu2009(AWG)
30
Wire Sizeu2009(mm²)
.051
Outside Cable Diameteru2009
.51u2009mmu2009[u2009.02u2009inu2009]
Cable Assembly Lengthu2009
1u2009mu2009[u20093.281u2009ftu2009]
2820328-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。