TE Connectivity 2825212-1
- 收藏
- 对比
2825212-1
2460-2825212-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, Tin, 22 – 18 AWG Wire Size, .33 – .82 mm² Wire Size, Wire-to-Wire, Wire & Cable, Crimp, Power, Pin
1最小包装量--
2825212-1详情
TE Connectivity 2825212-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.33 – .82
Wire Sizeu2009(AWG)
22 – 18
Contact Mating Area Plating Materialu2009
Tin
Operating Voltageu2009(VAC)
600
Power Contact Typeu2009
Contact
TE Internal Description
VAL-U-LOK PIN HCS TN 22-18 LP
TE Internal #
2825212-1
2825212-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。