TE Connectivity 2825380-1
- 收藏
- 对比
2825380-1详情
TE Connectivity 2825380-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Insulation Materials
Not Insulated
RoHS
Details
Brand
TE Connectivity / AMP
Manufacturer
TE Connectivity
Wire Gauge Max
20 AWG
Contact Materials
Brass
Factory Pack QuantityFactory Pack Quantity
12000
系列
*
包装
Reel
终端
IDC / IDT
类型
电磁线
性别
-
子类别
Terminals
终端样式
IDC
触点性别
-
线规
20 AWG
绝缘材料
Not Insulated
端子类型
磁导线端子
产品类别
Terminals
螺杆/标签尺寸
-
产品
专用终端
产品类别
Terminals
2825380-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。