TE Connectivity 2-826199-8
- 收藏
- 对比
2-826199-8
2460-2-826199-8
背板连接器 - 配件
--
大陆
立即发货

Connector Accessories Guide Brackets Black Polycarbonate
1最小包装量--
2-826199-8详情
TE Connectivity 2-826199-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Rohs Code
有
Manufacturer Part Number
2-826199-8
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.09
包装
Box
无铅代码
有
连接器类型
互联装置
类型
GUIDE BRACKET
附加功能
STANDARD :DIN 41612, UL 94V-1, POLYCARBONATE
子类别
背板连接器
Reach合规守则
compliant
Brand Name
AMP
产品类别
DIN 41612 Connectors
产品类别
DIN 41612 Connectors
2-826199-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。