TE Connectivity 2-826547-3
- 收藏
- 对比
2-826547-3
2460-2-826547-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 23 Position, 3.96 mm [.156 in] Centerline, Breakaway, Gold, Through Hole - Solder, Green, AMPMODU MOD 1
1最小包装量--
2-826547-3详情
TE Connectivity 2-826547-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-826547-3
TE Internal Description
23P MOD1 UNSHROUDED HEADER, ST, 0.4 Au
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
23
Number of Rowsu2009
1
2-826547-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。