TE Connectivity 2-827871-4
- 收藏
- 对比
2-827871-4
2460-2-827871-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 24 Position, 5.08 mm [.2 in] Centerline, Unshrouded, Gold, Through Hole - Solder, Power & Signal, Green
1最小包装量--
2-827871-4详情
TE Connectivity 2-827871-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-827871-4
TE Internal Description
24P MOD1 STIFTLEI
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
24
Number of Rowsu2009
1
2-827871-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。