TE Connectivity 2-828143-7
- 收藏
- 对比
2-828143-7
2460-2-828143-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 27 Position, 5.08 mm [.2 in] Centerline, Unshrouded, Tin, Through Hole - Solder, Power & Signal
1最小包装量--
2-828143-7详情
TE Connectivity 2-828143-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-828143-7
TE Internal Description
27P MOD1 UNSHRD HDR, P 5.08, ST, Tin
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
27
Number of Rowsu2009
1
2-828143-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。