TE Connectivity 2828434-2
- 收藏
- 对比
2828434-2
2460-2828434-2
同轴连接器(RF)- 配件
--
大陆
立即发货

Nano RF Module for 8 POS Backplane Connectors Aluminum PCB Mount
1最小包装量--
2828434-2详情
TE Connectivity 2828434-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 120 C
Minimum Operating Temperature
- 65 C
Mounting Styles
面板安装
Contact Materials
铍铜
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
极性
Standard
阻抗
50 Ohms
产品类别
RF Connectors / Coaxial Connectors
产品
Module Assemblies
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
Nano
2828434-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。