TE Connectivity 2828736-1
- 收藏
- 对比
2828736-1详情
TE Connectivity 2828736-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Bulk
Base Product Number
2828736
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
2-828736-1
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.72
系列
*
零件状态
活跃
连接器类型
圆形DIN连接器
性别
MALE
附加功能
双排
子类别
嵌入式解决方案
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
接头数量
8
产品类别
模块配件
EMI 屏蔽
NO
产品类别
模块配件
达到SVHC
unknown
2828736-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。