TE Connectivity 282989-1
- 收藏
- 对比
282989-1详情
TE Connectivity 282989-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
282989-1
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Manufacturer Series
282989
ECCN 代码
EAR99
连接器类型
组合管路连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
Brand Name
AMP
282989-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。