TE Connectivity 2832081-1
- 收藏
- 对比
2832081-1
2460-2832081-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, Shear Bolt, ≤ 84 kV, Aluminum-Copper, Solid / Stranded, Conductor Range 800 – 1000 mm², Aluminum, SIMEL BLMT
1最小包装量--
2832081-1详情
TE Connectivity 2832081-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 84
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
Worldwide
Alias #
BLMT-800/1000-17
TE Internal Description
BLMT-800/1000-17
TE Internal #
2832081-1
2832081-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。