TE Connectivity 2832103-1
- 收藏
- 对比
2832103-1
2460-2832103-1
套管 - 电源连接器
--
大陆
立即发货

Power Systems Clamps, Worldwide, Conical Plastic Wedge Type, ≤ 1 kV, Overhead, Breaking Load (Min) 15 kN, Conductor Range 54.6 – 70 mm²
1最小包装量--
2832103-1详情
TE Connectivity 2832103-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2832103-1
TE Internal Description
EAC 1500 DT 68-25-032
Power System Clamp Product Availabilityu2009
Worldwide
Power System Clamp Technologyu2009
Conical Plastic Wedge Type
Power System Clamp Voltage Classu2009(kV)
≤ 1
Overheadu2009
有
Breaking Load (Min)u2009(kN)
15
2832103-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。