TE Connectivity 2832180-5
- 收藏
- 对比
2832180-5
2460-2832180-5
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, Shear Bolt, ≤ 84 kV, Aluminum-Copper, Flexible / Stranded / Solid, Conductor Range 500 – 630 mm², SIMEL BLMT
1最小包装量--
2832180-5详情
TE Connectivity 2832180-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Flexible, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 84
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
Worldwide
TE Internal Description
BLMT-500/630 MK2-2X13-50
TE Internal #
2832180-5
2832180-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。