注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥50378.499499
10
¥48721.95309
25
¥48383.270198
50
¥48046.941615
100
¥47058.708727
500
¥43694.251369
TE Connectivity 2836364-2
- 收藏
- 对比
2836364-2
2460-2836364-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
2836364-2详情
TE Connectivity 2836364-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2836364-2
TE Internal Description
OCEAN_2.0_Applicator-S-150O
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
3.81u2009mmu2009[u2009.15u2009inu2009]
2836364-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。