注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25737.835646
10
¥24891.523831
25
¥24718.494373
50
¥24546.667699
100
¥24041.790105
500
¥22322.924893
TE Connectivity 2836403-2
- 收藏
- 对比
2836403-2
2460-2836403-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
--最小包装量--
¥
总价: ¥
2836403-2详情
TE Connectivity 2836403-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2836403-2
TE Internal Description
OCEAN_2.0_Applicator-S-094F110F
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
2.39u2009mmu2009[u2009.094u2009inu2009]
2836403-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。