注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22453.146723
10
¥21714.842094
25
¥21563.894826
50
¥21413.996852
100
¥20973.552254
500
¥19474.050376
TE Connectivity 2836809-2
- 收藏
- 对比
2836809-2
2460-2836809-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
2836809-2详情
TE Connectivity 2836809-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2836809-2
Wire Crimp Widthu2009
1.96u2009mmu2009[u2009.077u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OC-AT-S-FA-077F130OV-058-1082
2836809-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。