注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22022.539264
10
¥21298.393875
25
¥21150.341484
50
¥21003.318251
100
¥20571.320524
500
¥19100.576159
TE Connectivity 2837237-1
- 收藏
- 对比
2837237-1
2460-2837237-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 40 mm (1.62) Stroke Terminator / 30 mm (1.12) Stroke Terminator
--最小包装量--
¥
总价: ¥
2837237-1详情
TE Connectivity 2837237-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Crimp Widthu2009
2.21u2009mmu2009[u2009.087u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Mechanical
TE Internal Description
OCEAN-2.0-APPLICATOR-S-087F135O
TE Internal #
2837237-1
2837237-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。