注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27062.606363
10
¥26172.733431
25
¥25990.797841
50
¥25810.12695
100
¥25279.262442
500
¥23471.924273
TE Connectivity 2837467-2
- 收藏
- 对比
2837467-2
2460-2837467-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
--最小包装量--
¥
总价: ¥
2837467-2详情
TE Connectivity 2837467-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Crimp Widthu2009
3.91u2009mmu2009[u2009.154u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OCEAN-2.0-APPLICATOR-S-154F189FA
TE Internal #
2837467-2
2837467-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。