TE Connectivity 2837844-1
- 收藏
- 对比
2837844-1
2460-2837844-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, 30 mm (1.12) Stroke Terminator / 40 mm (1.62) Stroke Terminator
1最小包装量--
2837844-1详情
TE Connectivity 2837844-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2837844-1
TE Internal Description
OCEAN-2.0-APPLICATOR-S-098F130F
Applicator Feed Typeu2009
Mechanical
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator
Wire Crimp Widthu2009
2.5u2009mmu2009[u2009.098u2009inu2009]
2837844-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。