TE Connectivity 284128-1
- 收藏
- 对比
284128-1
2460-284128-1
套管 - 音频连接器
--
大陆
立即发货

6 POS 3.5MM PITCH IDC FEMALE CONN
1最小包装量--
284128-1详情
TE Connectivity 284128-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
284128-1
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
Manufacturer Series
284128
连接器类型
组合管路连接器
Reach合规守则
unknown
Brand Name
AMP
284128-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。